Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 793809-SA60A-E3/54
Series: TransZorb
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-204AC, DO-15, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 60V
Current - Peak Pulse (10/1000μs): 5.2A
Power - Peak Pulse: 500W
Power Line Protection: No
Family Name: SA60A
Categories: Circuit Protection
Minimum Breakdown Voltage: 66.7V
Manufacturer Package: DO-204AC (DO-15)
Maximum Clamping Voltage: 96.8V
Alternative Parts (Cross-Reference): SA60A; SA60ALFG;
Introduction Date: January 29, 1999
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
96.8V Clamp 5.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS Diode 500W Unidirectional 60V DO-204AC Product overview: SA60A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 60V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 60V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA60A-E3/54 can be used for catalog matching and distributor lookup.
TVS DIODE 60VWM 96.8VC DO204AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 793809-SA60A-E3/54 | SA60A-E3/54-ND | 144-SA60A-E3/54 | SA60A-E3/54 |
| Product Name | TVS - TVS - Diodes - SA60A-E3/54 | TVS Diodes | 500W 60V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts |
| VC | 96.8 volts | 96.8 volts | 96.8 volts | |
| VBR | 66.7 volts | 66.7 volts | 66.7 volts |