103V Clamp 4.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 64VWM 103VC DO204AC
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SA64CA-E3/54-ND | SA64CA-E3/54 | 77K1550 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,bidirectional,64V V(Rwm),do-15 Vishay |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 103 volts | 103 volts |