Vishay Intertechnology, Inc. Through-Hole 64V 500W TVS Protection Diode SA64A-E3/54

Description
TVS Diode 64V 500W Unidirectional DO-204AC Through Hole Product overview: SA64A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 64V, 500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 64V, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA64A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 64V 500W Unidirectional DO-204AC Through Hole Product overview: SA64A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 64V, 500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 64V, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA64A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 64V 500W TVS Protection Diode - 144-SA64A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 64V 500W TVS Protection Diode
144-SA64A-E3/54
Through-Hole 64V 500W TVS Protection Diode 144-SA64A-E3/54
TVS Diode 64V 500W Unidirectional DO-204AC Through Hole Product overview: SA64A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 64V, 500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 64V, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA64A-E3/54 can be used for catalog matching and distributor lookup.

TVS Diode 64V 500W Unidirectional DO-204AC Through Hole Product overview: SA64A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 64V, 500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 64V, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA64A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SA64A-E3/54 - 932986-SA64A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SA64A-E3/54
932986-SA64A-E3/54
TVS - TVS - Diodes - SA64A-E3/54 932986-SA64A-E3/54
Manufacturer: Vishay Win Source Part Number: 932986-SA64A-E3/54 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 103V Clamp 4.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Reel - TR Mounting: Through Hole Family Name: SA64 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 932986-SA64A-E3/54
Series: TransZorb®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 103V Clamp 4.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: DO-204AC, DO-15, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: SA64
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Diodes - SA64A-E3/54-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SA64A-E3/54-ND
TVS Diodes SA64A-E3/54-ND
103V Clamp 4.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

103V Clamp 4.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Transient Suppressor Diode,single,unidirectional,64V V(Rwm),do-15 Vishay - 77K1541 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,64V V(Rwm),do-15 Vishay
77K1541
Transient Suppressor Diode,single,unidirectional,64V V(Rwm),do-15 Vishay 77K1541
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,64V V(RWM),DO-15

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,64V V(RWM),DO-15

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA64A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA64A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA64A-E3/54
TVS DIODE 64VWM 103VC DO204AC

TVS DIODE 64VWM 103VC DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SA64A-E3/54 932986-SA64A-E3/54 SA64A-E3/54-ND 77K1541 SA64A-E3/54
Product Name Through-Hole 64V 500W TVS Protection Diode TVS - TVS - Diodes - SA64A-E3/54 TVS Diodes Transient Suppressor Diode,single,unidirectional,64V V(Rwm),do-15 Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-15; DO-204AC (DO-15) DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data