TVS DIODE 6VWM 10.3VC DO204AC
10.3V Clamp 49.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
SA, DO-204AC, 6V, 10.3V, BOX
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SA6.0A/BCT-ND | SA6.0A/B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) |
| Peak Pulse Power | 500 watts | 500 watts |
| VC | 10.3 volts | 10.3 volts |