10.3V Clamp 48.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
10.3V Clamp 48.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 6VWM 10.3VC DO204AC
TVS DIODE, 500W, 6V, DO-204AC; TVS Polarity:Unidirectio
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA6.0A-E3/54GITR-ND | SA6.0A-E3/54 | 77K1486 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 500W, 6V, Do-204Ac; Tvs Polarity Vishay |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | DO-204AC |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 10.3 volts | 10.3 volts | 10.3 volts |
| VBR | 6.67 volts | 6.67 volts | 6.67 to 7.37 volts |