TVS DIODE 12VWM 19.9VC DO204AC
TVS DIODE 12VWM 19.9VC DO204AC
SA DO-15, BIDIRECTIONAL 12V 19.9
TVS DIODE, 500W, 12V, BIDIR, DO-204AC; Product Range:SA Series; TVS Polarity:Bidirection
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SA12CA/TR13CT-ND | SA12CA/TR13 | 29AH1303 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 500W, 12V, Bidir, Do-204Ac; Product Range Yageo |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | DO-204AC |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 19.9 volts | 19.9 volts | 19.9 volts |
| VBR | 13.3 volts | 13.3 volts | 13.3 to ? volts |