Win Source Part Number: 1368307-S8ML-TP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
Mfr: Micro Commercial Co
Package: Bulk
Product Status: Active
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Base Product Number: S8ML
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 8 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 150pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
DIODE STANDARD 1000V 8A DO214AB
Interface Product overview: S8ML-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S8ML-TP can be used for catalog matching and distributor lookup.
Integrated Circuits (ICs) - Diodes - Diodes - General Purpose
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1368307-S8ML-TP | 353-S8ML-TP-ND | 280-S8ML-TP | S8ML-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Diode and Rectifier | Integrated Circuits (ICs) - Diodes - Diodes - General Purpose |
| VF | 1.1 volts | |||
| VR | 1000 volts | |||
| IR | 0.0050 mA |