Vishay Intertechnology, Inc. TVS Diodes SA11A-E3/54

Description
TVS DIODE 11VWM 18.2VC DO204AC
Request a Quote Datasheet
Description
TVS DIODE 11VWM 18.2VC DO204AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-SA11A-E3/54CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 11VWM 18.2VC DO204AC

TVS DIODE 11VWM 18.2VC DO204AC

Buy Now Datasheet
TVS Diodes - 112-SA11A-E3/54TR-ND - DigiKey
Thief River Falls, MN, United States
18.2V Clamp 27.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

18.2V Clamp 27.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Through-Hole 500W 18.2V TVS Protection Diode - 144-SA11A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 500W 18.2V TVS Protection Diode
144-SA11A-E3/54
Through-Hole 500W 18.2V TVS Protection Diode 144-SA11A-E3/54
TVS Diode 500W Unidirectional 18.2V DO-204AC Through Hole Product overview: SA11A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 500W, 18.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 500W, 18.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA11A-E3/54 can be used for catalog matching and distributor lookup.

TVS Diode 500W Unidirectional 18.2V DO-204AC Through Hole Product overview: SA11A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 500W, 18.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 500W, 18.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA11A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1296026-SA11A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296026-SA11A-E3/54
Circuit Protection - TVS - Diodes 1296026-SA11A-E3/54
Win Source Part Number: 1296026-SA11A-E3/54 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 11V Voltage - Breakdown (Min): 12.2V Voltage - Clamping (Max) @ Ipp: 18.2V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 27.5A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SA11A-E3/54TR,11 2-SA11A-E3/54CT,112- SA11A-E3/54DKR,SA11A -E3/54 Base Product Number: SA11

Win Source Part Number: 1296026-SA11A-E3/54
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 11V
Voltage - Breakdown (Min): 12.2V
Voltage - Clamping (Max) @ Ipp: 18.2V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 27.5A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SA11A-E3/54TR,112-SA11A-E3/54CT,112-SA11A-E3/54DKR,SA11A-E3/54
Base Product Number: SA11

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA11A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA11A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA11A-E3/54
TVS DIODE 11VWM 18.2VC DO204AC

TVS DIODE 11VWM 18.2VC DO204AC

Supplier's Site
Transient Suppressor Diode,single,unidirectional,11V V(Rwm),do-15 Vishay - 77K0967 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,11V V(Rwm),do-15 Vishay
77K0967
Transient Suppressor Diode,single,unidirectional,11V V(Rwm),do-15 Vishay 77K0967
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,11V V(RWM),DO-15

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,11V V(RWM),DO-15

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 112-SA11A-E3/54CT-ND 144-SA11A-E3/54 1296026-SA11A-E3/54 SA11A-E3/54 77K0967
Product Name TVS Diodes Through-Hole 500W 18.2V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,unidirectional,11V V(Rwm),do-15 Vishay
Configuration Single Single
Package DO-204AC, DO-15, Axial Tape and Reel DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 18.2 volts 18.2 volts 18.2 volts
Unlock Full Specs
to access all available technical data