17V Clamp 29.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
17V Clamp 29.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
500W TVS Diode, Unidirectional, 17V Clamp, 29.4A Peak Pulse Product overview: SA10A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 17V, 29.4A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 17V, 29.4A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA10A-E3/54 can be used for catalog matching and distributor lookup.
TVS DIODE 10VWM 17VC DO204AC
DIODE, TVS, 3W, 10V, UNIDIRECTIONAL, DO-204AC-2, FULL REEL; Product Range:TRANSZORB SA Series; TVS Polarity:Unidirectio
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SA10A-E3/54GITR-ND | 8129247 | 8129247P | 144-SA10A-E3/54 | SA10A-E3/54 | 77K0930 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 500W 17V 29.4A TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 3W, 10V, Unidirectional, Do-204Ac-2, Full Reel; Product Range Vishay |
| Configuration | Single | Single | Single | Single | ||
| Package | DO-204AC, DO-15, Axial | Do-204ac | DO-204 | Tape and Reel | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | |||
| VC | 17 volts | 17 volts | ||||
| VBR | 11.1 volts | 11.1 volts |