20.1V Clamp 24.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 11VWM 20.1VC DO204AC Product overview: SA11-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA11-E3/54 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1294654-SA11-E3/54
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 4,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 11V
Voltage - Breakdown (Min): 12.2V
Voltage - Clamping (Max) @ Ipp: 20.1V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 24.9A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SA11
Product Status: Obsolete
TVS DIODE 11VWM 20.1VC DO204AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA11-E3/54-ND | 144-SA11-E3/54 | 1294654-SA11-E3/54 | SA11-E3/54 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-204AC, DO-15, Axial | Tape & Reel (TR) | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts |
| VC | 20.1 volts | 20.1 volts | 20.1 volts |