Vishay Precision Group 500W 11V TVS Protection Diode SA11CA-E3/54

Description
500W Bidirectional TVS Diode, 11V, DO-204AC Product overview: SA11CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 11V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 11V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA11CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500W Bidirectional TVS Diode, 11V, DO-204AC Product overview: SA11CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 11V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 11V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA11CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500W 11V TVS Protection Diode - 144-SA11CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 11V TVS Protection Diode
144-SA11CA-E3/54
500W 11V TVS Protection Diode 144-SA11CA-E3/54
500W Bidirectional TVS Diode, 11V, DO-204AC Product overview: SA11CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 11V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 11V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA11CA-E3/54 can be used for catalog matching and distributor lookup.

500W Bidirectional TVS Diode, 11V, DO-204AC Product overview: SA11CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 11V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 11V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA11CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SA11CA-E3/54 - 1094265-SA11CA-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SA11CA-E3/54
1094265-SA11CA-E3/54
TVS - TVS - Diodes - SA11CA-E3/54 1094265-SA11CA-E3/54
Manufacturer: Vishay Win Source Part Number: 1094265-SA11CA-E3/54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 11V Minimum Breakdown Voltage: 12.2V Max Clamping Voltage: 18.2V Peak Pulse Current(Ippm): 27.5A Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1094265-SA11CA-E3/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 11V
Minimum Breakdown Voltage: 12.2V
Max Clamping Voltage: 18.2V
Peak Pulse Current(Ippm): 27.5A
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - SA11CA-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
18.2V Clamp 27.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

18.2V Clamp 27.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - SA11CA-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
18.2V Clamp 27.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

18.2V Clamp 27.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Diode, Tvs, 3W, 11V, Bi-Directional, Do-204Ac-2, Full Reel; Product Range Vishay - 77K0976 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 3W, 11V, Bi-Directional, Do-204Ac-2, Full Reel; Product Range Vishay
77K0976
Diode, Tvs, 3W, 11V, Bi-Directional, Do-204Ac-2, Full Reel; Product Range Vishay 77K0976
DIODE, TVS, 3W, 11V, BI-DIRECTIONAL, DO-204AC-2, FULL REEL; Product Range:TRANSZORB SA Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:11V; Clamping Voltage Max:18.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 3W, 11V, BI-DIRECTIONAL, DO-204AC-2, FULL REEL; Product Range:TRANSZORB SA Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:11V; Clamping Voltage Max:18.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, 3W, 11V, Bidir, Do-204Ac-2; Product Range Vishay - 05W6908 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 3W, 11V, Bidir, Do-204Ac-2; Product Range Vishay
05W6908
Diode, Tvs, 3W, 11V, Bidir, Do-204Ac-2; Product Range Vishay 05W6908
DIODE, TVS, 3W, 11V, BIDIR, DO-204AC-2; Product Range:-; TVS Polarity:Bidirection al; Reverse Standoff Voltage:11V; Clamping Voltage Max:18.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:12.2V RoHS Compliant: Yes

DIODE, TVS, 3W, 11V, BIDIR, DO-204AC-2; Product Range:-; TVS Polarity:Bidirectional; Reverse Standoff Voltage:11V; Clamping Voltage Max:18.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:12.2V RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA11CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA11CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA11CA-E3/54
TVS DIODE 11VWM 18.2VC DO204AC

TVS DIODE 11VWM 18.2VC DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SA11CA-E3/54 1094265-SA11CA-E3/54 SA11CA-E3/54GITR-ND 77K0976 SA11CA-E3/54
Product Name 500W 11V TVS Protection Diode TVS - TVS - Diodes - SA11CA-E3/54 TVS Diodes Diode, Tvs, 3W, 11V, Bi-Directional, Do-204Ac-2, Full Reel; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-15; DO-204AC (DO-15) DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data