Vishay Precision Group Through-Hole 500W 13V TVS Protection Diode SA13A-E3/54

Description
500W TVS Diode, Unidirectional, 13V, DO-204AC, Through Hole Product overview: SA13A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 500W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 500W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA13A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500W TVS Diode, Unidirectional, 13V, DO-204AC, Through Hole Product overview: SA13A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 500W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 500W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA13A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 500W 13V TVS Protection Diode - 144-SA13A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 500W 13V TVS Protection Diode
144-SA13A-E3/54
Through-Hole 500W 13V TVS Protection Diode 144-SA13A-E3/54
500W TVS Diode, Unidirectional, 13V, DO-204AC, Through Hole Product overview: SA13A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 500W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 500W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA13A-E3/54 can be used for catalog matching and distributor lookup.

500W TVS Diode, Unidirectional, 13V, DO-204AC, Through Hole Product overview: SA13A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 500W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 500W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA13A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SA13A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 23.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

21.5V Clamp 23.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - SA13A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 23.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

21.5V Clamp 23.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Diode, Tvs, Unidirectional, 500W, 13V, Do-204Ac; Product Range Vishay - 17X9982 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 500W, 13V, Do-204Ac; Product Range Vishay
17X9982
Diode, Tvs, Unidirectional, 500W, 13V, Do-204Ac; Product Range Vishay 17X9982
DIODE, TVS, UNIDIRECTIONAL, 500W, 13V, DO-204AC; Product Range:TRANSZORB SA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 500W, 13V, DO-204AC; Product Range:TRANSZORB SA Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, Unidirectional, 500W, 13V, Do-204Ac, Full Reel; Product Range Vishay - 77K1027 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 500W, 13V, Do-204Ac, Full Reel; Product Range Vishay
77K1027
Diode, Tvs, Unidirectional, 500W, 13V, Do-204Ac, Full Reel; Product Range Vishay 77K1027
DIODE, TVS, UNIDIRECTIONAL, 500W, 13V, DO-204AC, FULL REEL; Product Range:TRANSZORB SA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-204AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 500W, 13V, DO-204AC, FULL REEL; Product Range:TRANSZORB SA Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-204AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA13A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA13A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA13A-E3/54
TVS DIODE 13VWM 21.5VC DO204AC

TVS DIODE 13VWM 21.5VC DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SA13A-E3/54 SA13A-E3/54GITR-ND 17X9982 SA13A-E3/54
Product Name Through-Hole 500W 13V TVS Protection Diode TVS Diodes Diode, Tvs, Unidirectional, 500W, 13V, Do-204Ac; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data