19.9V Clamp 25.6A Ipp Tvs Diode Through Hole DO-15
TVS DIODE 12VWM 19.9VC DO15
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA12CA-TPMSTR-ND | SA12CA-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 |
| Peak Pulse Power | 500 watts | 500 watts |
| VC | 19.9 volts | 19.9 volts |