The SA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 500W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
19.9V Clamp 25.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
19.9V Clamp 25.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE, 500W, 12V, DO-204AC; Product Range:SA Series; TVS Polarity:Bidirection
TVS DIODE, 500W, 12V, DO-204AC, FULL REEL; Product Range:SA Series; TVS Polarity:Bidirection
TVS DIODE, 500W, 12V, BIDIR, DO-204AC; Product Range:SA Series; TVS Polarity:Bidirection
TVS DIODE 12VWM 19.9VC DO204AC
TVS DIODE 12VWM 19.9VC DO204AC
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA12CA | SA12CALFCT-ND | 17H1984 | 99AC9526 | SA12CA | SA12CA |
| Product Name | 500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Tvs Diode, 500W, 12V, Do-204Ac; Product Range Littelfuse | Tvs Diode, 500W, 12V, Bidir, Do-204Ac; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| VR | 12 volts | |||||
| VBR | 13.3 to 14.7 volts | 13.3 volts | 13.3 volts | 13.3 to ? volts | 13.3 volts | 13.3 volts |
| PD | 500000 milliwatts | |||||
| Configuration | Single | |||||
| Package | DO-204AC, DO-15, Axial | DO-204AC | DO-204AC | DO-15; DO-204AC (DO-15) | DO-15; DO-204AC, DO-15, Axial |