Taiwan Semiconductor Co., Ltd. 8A Diode and Rectifier S8MC

Description
DIODE GEN PURP 8A DO214AB Product overview: S8MC from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S8MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 8A DO214AB Product overview: S8MC from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S8MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8A Diode and Rectifier - 280-S8MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8A Diode and Rectifier
280-S8MC
8A Diode and Rectifier 280-S8MC
DIODE GEN PURP 8A DO214AB Product overview: S8MC from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S8MC can be used for catalog matching and distributor lookup.

DIODE GEN PURP 8A DO214AB Product overview: S8MC from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S8MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1801-S8MCTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S8MCTR-ND
Single Diodes 1801-S8MCTR-ND
Diode Standard 8A Surface Mount DO-214AB (SMC)

Diode Standard 8A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 1801-S8MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S8MCDKR-ND
Single Diodes 1801-S8MCDKR-ND
DIODE STANDARD 1000V 8A DO214AB

DIODE STANDARD 1000V 8A DO214AB

Buy Now Datasheet
Single Diodes - 1801-S8MCCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S8MCCT-ND
Single Diodes 1801-S8MCCT-ND
DIODE GEN PURP 8A DO214AB

DIODE GEN PURP 8A DO214AB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Rectifiers Diodes
Product Number 280-S8MC 1801-S8MCTR-ND
Product Name 8A Diode and Rectifier Single Diodes
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5415 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B485C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Dual Schottky barrier diode - 1PS70SB15,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
Specs
Life Cycle Stage Last Shipments
VF 1.2 volts
View Details