Manufacturer: Diodes Incorporated
Win Source Part Number: 063934-S8MC-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 985mV @ 8A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Diode Standard 1000V 8A Surface Mount SMC
Diode Standard 1000V 8A Surface Mount SMC
Diode Standard 1000V 8A Surface Mount SMC
DIODE GEN PURP 1KV 8A SMC Product overview: S8MC-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S8MC-13 can be used for catalog matching and distributor lookup.
8A 985mV@8A 1kV SMC(DO-214AB) Diodes - General Purpose ROHS
DIODE GEN PURP 1KV 8A SMC
RECTIFIER, SINGLE, 1KV, 8A, DO-214AB; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):8A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 063934-S8MC-13 | S8MCDICT-ND | 280-S8MC-13 | S8MC-13 | S8MC-13 | S8MC-13 | S8MC-13 | 07AH4857 |
| Product Name | Diodes, Rectifiers - Single - S8MC-13 | Single Diodes | 1KV 8A Diode and Rectifier | Diodes >> Diodes - General Purpose | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifier, Single, 1Kv, 8A, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Diodes Inc. |
| Diode Type | Standard | |||||||
| VF | 0.9850 volts | 0.9850 volts | 0.9850 volts | 0.9850 volts | 0.9850 volts | |||
| VR | 1000 volts | 1000 volts | 1000 volts | |||||
| IR | 0.0100 mA | 0.0100 mA | ||||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |