24.4V Clamp 20.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-SA15-B-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| RoHS Compliant | RoHS |
| Package | DO-204AC, DO-15, Axial |
| Peak Pulse Power | 500 watts |