Manufacturer: Vishay
Win Source Part Number: 1094270-SA12CA-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 19.9V
Peak Pulse Current(Ippm): 25.1A
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
TVS Diode 500W Bidirectional 12V DO-204AC Through Hole Product overview: SA12CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 500W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 500W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA12CA-E3/73 can be used for catalog matching and distributor lookup.
19.9V Clamp 25.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 12VWM 19.9VC DO204AC
500W,12V 5%,BIDIR,AXIAL TVS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1094270-SA12CA-E3/73 | 144-SA12CA-E3/73 | SA12CA-E3/73-ND | SA12CA-E3/73 | 77K1009 |
| Product Name | TVS - TVS - Diodes - SA12CA-E3/73 | Through-Hole 500W 12V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 500W,12V 5%,bidir,axial Tvs Vishay |
| Package | DO-15; DO-204AC (DO-15) | Tape and Reel | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | |
| VWM | 12 volts | ||||
| IPPM | 25.1 amps | ||||
| VC | 19.9 volts | 19.9 volts | 19.9 volts | ||
| VBR | 13.3 volts | 13.3 volts | 13.3 volts |