Diotec Semiconductor Single Diodes SA156

Description
DIODE STANDARD 200V 1A DO213AB
Request a Quote Datasheet
Description
DIODE STANDARD 200V 1A DO213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4878-SA156TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-SA156TR-ND
Single Diodes 4878-SA156TR-ND
DIODE STANDARD 200V 1A DO213AB

DIODE STANDARD 200V 1A DO213AB

Buy Now Datasheet
Single Diodes - 4878-SA156CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-SA156CT-ND
Single Diodes 4878-SA156CT-ND
DIODE GEN PURP 200V 1A MELF

DIODE GEN PURP 200V 1A MELF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 4878-SA156TR-ND
Product Name Single Diodes
Tj -50 to 175 C (-58 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6529 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details
B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP10S65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details