23.2V Clamp 22.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-SA14CAHTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-204AC, DO-15, Axial |
| Peak Pulse Power | 500 watts |
| VC | 23.2 volts |