SMC Diode Solutions Co., Ltd TVS Diodes S8ULCC05-2

Description
9.8V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet
Description
9.8V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1655-S8ULCC05-2TR-ND - DigiKey
Thief River Falls, MN, United States
9.8V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO

9.8V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS-Diode Arrays, 500W,5V,SO-8 - S8ULCC05-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
TVS-Diode Arrays, 500W,5V,SO-8
S8ULCC05-2
TVS-Diode Arrays, 500W,5V,SO-8 S8ULCC05-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - S8ULCC05-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
S8ULCC05-2
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes S8ULCC05-2
TVS DIODE 5VWM 9.8VC 8-SO

TVS DIODE 5VWM 9.8VC 8-SO

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 1655-S8ULCC05-2TR-ND S8ULCC05-2 S8ULCC05-2
Product Name TVS Diodes TVS-Diode Arrays, 500W,5V,SO-8 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package "8-SOIC (0.154"", 3.90mm Width)" SO-8 8-SO
Peak Pulse Power 500 watts 500 watts
VC 9.8 volts 9.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SS0503EJ-TR - 897581-SS0503EJ-TR - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14161-3050HS-08 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Schottky Diodes & Rectifiers - 7514925P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Dual Schottky barrier diode - 1PS70SB16,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323
RoHS Compliant RoHS
View Details
5 suppliers