Vishay Intertechnology, Inc. 500W 120V 133V TVS Protection Diode SA120A-E3/73

Description
500W TVS Diode, 120V, Unidirectional, 133V Breakdown, DO-204AC Product overview: SA120A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 120V, 133V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 120V, 133V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA120A-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote
Description
500W TVS Diode, 120V, Unidirectional, 133V Breakdown, DO-204AC Product overview: SA120A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 120V, 133V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 120V, 133V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA120A-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SA120A-E3/73 is a Transient Voltage Suppressor (TVS) diode from Vishay, designed for protecting sensitive electronic components against voltage transients. It features a breakdown voltage range of 133V to 147V and a peak pulse power capability of 500W with a 10/1000 Oºs waveform. The device is available in both unidirectional and bidirectional configurations, making it versatile for various applications. It has a low incremental surge resistance and a fast response time, which enhances its clamping capability. The diode operates within a temperature range of -55°C to +175°C and is housed in a DO-204AC (DO-15) package, suitable for through-hole mounting. The product is AEC-Q101 qualified, indicating its reliability for automotive applications. It is RoHS compliant and comes in a tape and box packaging with a quantity of 2000 per package. This component is suitable for use in consumer, computer, industrial, and telecommunication applications where protection from inductive load switching and lightning-induced transients is required.

Datasheet Summary
Powered by GS/AI

The SA120A-E3/73 is a Transient Voltage Suppressor (TVS) diode from Vishay, designed for protecting sensitive electronic components against voltage transients. It features a breakdown voltage range of 133V to 147V and a peak pulse power capability of 500W with a 10/1000 Oºs waveform. The device is available in both unidirectional and bidirectional configurations, making it versatile for various applications. It has a low incremental surge resistance and a fast response time, which enhances its clamping capability. The diode operates within a temperature range of -55°C to +175°C and is housed in a DO-204AC (DO-15) package, suitable for through-hole mounting. The product is AEC-Q101 qualified, indicating its reliability for automotive applications. It is RoHS compliant and comes in a tape and box packaging with a quantity of 2000 per package. This component is suitable for use in consumer, computer, industrial, and telecommunication applications where protection from inductive load switching and lightning-induced transients is required.

Suppliers

Company
Product
Description
Supplier Links
500W 120V 133V TVS Protection Diode - 144-SA120A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 120V 133V TVS Protection Diode
144-SA120A-E3/73
500W 120V 133V TVS Protection Diode 144-SA120A-E3/73
500W TVS Diode, 120V, Unidirectional, 133V Breakdown, DO-204AC Product overview: SA120A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 120V, 133V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 120V, 133V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA120A-E3/73 can be used for catalog matching and distributor lookup.

500W TVS Diode, 120V, Unidirectional, 133V Breakdown, DO-204AC Product overview: SA120A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 120V, 133V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 120V, 133V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA120A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SA120A-E3/73 - 893460-SA120A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SA120A-E3/73
893460-SA120A-E3/73
TVS - TVS - Diodes - SA120A-E3/73 893460-SA120A-E3/73
Manufacturer: Vishay Win Source Part Number: 893460-SA120A-E3/73 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 193V Clamp 2.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: SA120 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 893460-SA120A-E3/73
Series: TransZorb®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 193V Clamp 2.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: DO-204AC, DO-15, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: SA120
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Diodes - SA120A-E3/73-ND - DigiKey
Thief River Falls, MN, United States
193V Clamp 2.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

193V Clamp 2.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA120A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA120A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA120A-E3/73
TVS DIODE 120VWM 193VC DO204AC

TVS DIODE 120VWM 193VC DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SA120A-E3/73 893460-SA120A-E3/73 SA120A-E3/73-ND SA120A-E3/73
Product Name 500W 120V 133V TVS Protection Diode TVS - TVS - Diodes - SA120A-E3/73 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-15; DO-204AC (DO-15) DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data