SMC Diode Solutions Co., Ltd TVS Diodes S8ULCC24-2

Description
43V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet
Description
43V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1655-S8ULCC24-2DKR-ND - DigiKey
Thief River Falls, MN, United States
43V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO

43V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - 1655-S8ULCC24-2TR-ND - DigiKey
Thief River Falls, MN, United States
43V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO

43V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - 1655-S8ULCC24-2CT-ND - DigiKey
Thief River Falls, MN, United States
43V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO

43V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS-Diode Arrays, 500W, 24V,SO-8 - S8ULCC24-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
TVS-Diode Arrays, 500W, 24V,SO-8
S8ULCC24-2
TVS-Diode Arrays, 500W, 24V,SO-8 S8ULCC24-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays
Product Number 1655-S8ULCC24-2DKR-ND S8ULCC24-2
Product Name TVS Diodes TVS-Diode Arrays, 500W, 24V,SO-8
Configuration Single
Package "8-SOIC (0.154"", 3.90mm Width)" SO-8
Peak Pulse Power 500 watts
VC 43 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Switching Diodes - 1219523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose
Diode Applications Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14420-1525MG - Hamamatsu Photonics
Specs
CT 90 pF
Package Metal (TO-5)
View Details
Dual Zener diodes - BZB84-C4V3,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
5 suppliers