Diotec Semiconductor Single Diodes SA159

Description
DIODE STANDARD 800V 1A DO213AB
Request a Quote Datasheet
Description
DIODE STANDARD 800V 1A DO213AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4878-SA159TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-SA159TR-ND
Single Diodes 4878-SA159TR-ND
DIODE STANDARD 800V 1A DO213AB

DIODE STANDARD 800V 1A DO213AB

Buy Now Datasheet
Diodes, Rectifiers - Single - SA159 - 1246004-SA159 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SA159
1246004-SA159
Diodes, Rectifiers - Single - SA159 1246004-SA159
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1246004-SA159 Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1246004-SA159
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now
800V Diode and Rectifier - 280-SA159 - ERSAELECTRONICS PTE. LTD.
Singapore
800V Diode and Rectifier
280-SA159
800V Diode and Rectifier 280-SA159
DIODE FAST MELF 800V 300NS 175C Product overview: SA159 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SA159 can be used for catalog matching and distributor lookup.

DIODE FAST MELF 800V 300NS 175C Product overview: SA159 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SA159 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Diodes Rectifiers
Product Number 4878-SA159TR-ND 1246004-SA159 280-SA159
Product Name Single Diodes Diodes, Rectifiers - Single - SA159 800V Diode and Rectifier
Tj -50 to 175 C (-58 to 347 F) -50 C (-58 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ300F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Single Diodes - BAS16J/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YA872C12R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 120 volts
View Details
RF Diodes - BA592E6327 - 095875-BA592E6327 - Win Source Electronics
Infineon Technologies AG
Specs
Configuration Single
Diode Type Standard - Single
Life Cycle Stage Declining; Not For New Designs
View Details
3 suppliers