DIODE GEN PURP 1KV 8A SMC
DIODE STANDARD 1000V 8A SMC
DIODE STANDARD 1000V 8A SMC
DIODE GEN PURP 1KV 8A SMC
DIODE GEN PURP 1KV 8A SMC
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 31-S8MCQ-13CT-ND | S8MCQ-13 | S8MCQ-13 |
| Product Name | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | ||
| Package | DO-214AB, SMC | ||
| VF | 0.9850 volts | 0.9850 volts |