Diotec Semiconductor 600V Diode and Rectifier SA158

Description
DIODE FAST MELF 600V 300NS 175C Product overview: SA158 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SA158 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE FAST MELF 600V 300NS 175C Product overview: SA158 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SA158 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V Diode and Rectifier - 280-SA158 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V Diode and Rectifier
280-SA158
600V Diode and Rectifier 280-SA158
DIODE FAST MELF 600V 300NS 175C Product overview: SA158 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SA158 can be used for catalog matching and distributor lookup.

DIODE FAST MELF 600V 300NS 175C Product overview: SA158 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SA158 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SA158 - 1246002-SA158 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SA158
1246002-SA158
Diodes, Rectifiers - Single - SA158 1246002-SA158
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1246002-SA158 Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1246002-SA158
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Single Diodes - 4878-SA158TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-SA158TR-ND
Single Diodes 4878-SA158TR-ND
DIODE STANDARD 600V 1A DO213AB

DIODE STANDARD 600V 1A DO213AB

Buy Now Datasheet
Single Diodes - 4878-SA158DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-SA158DKR-ND
Single Diodes 4878-SA158DKR-ND
DIODE STANDARD 600V 1A DO213AB

DIODE STANDARD 600V 1A DO213AB

Buy Now Datasheet
Single Diodes - 4878-SA158CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-SA158CT-ND
Single Diodes 4878-SA158CT-ND
DIODE STANDARD 600V 1A DO213AB

DIODE STANDARD 600V 1A DO213AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SA158 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SA158
Discrete Semiconductor Products - Diodes - Rectifiers SA158
DIODE GP 600V 1A MELF DO-213AB

DIODE GP 600V 1A MELF DO-213AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-SA158 1246002-SA158 4878-SA158TR-ND SA158
Product Name 600V Diode and Rectifier Diodes, Rectifiers - Single - SA158 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) MELF
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type LLD - Model: MS906C3 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 20 amps
VRRM 300 volts
View Details