Vishay Precision Group 12V 500W 19.9V TVS Protection Diode SA12CA-E3/54

Description
12V Bidirectional TVS Diode, 500W, DO-204AC, 19.9V Clamp Product overview: SA12CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 500W, 19.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 500W, 19.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA12CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12V Bidirectional TVS Diode, 500W, DO-204AC, 19.9V Clamp Product overview: SA12CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 500W, 19.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 500W, 19.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA12CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 500W 19.9V TVS Protection Diode - 144-SA12CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 500W 19.9V TVS Protection Diode
144-SA12CA-E3/54
12V 500W 19.9V TVS Protection Diode 144-SA12CA-E3/54
12V Bidirectional TVS Diode, 500W, DO-204AC, 19.9V Clamp Product overview: SA12CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 500W, 19.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 500W, 19.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA12CA-E3/54 can be used for catalog matching and distributor lookup.

12V Bidirectional TVS Diode, 500W, DO-204AC, 19.9V Clamp Product overview: SA12CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 500W, 19.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 500W, 19.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA12CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1295895-SA12CA-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295895-SA12CA-E3/54
Circuit Protection - TVS - Diodes 1295895-SA12CA-E3/54
Win Source Part Number: 1295895-SA12CA-E3/54 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 4,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Voltage - Clamping (Max) @ Ipp: 19.9V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 25.1A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SA12CAE354,SA12CA-E3 /54GICT,SA12CA-E3/54 GITR,SA12CA-E3/54 Base Product Number: SA12

Win Source Part Number: 1295895-SA12CA-E3/54
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 4,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 19.9V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 25.1A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SA12CAE354,SA12CA-E3/54GICT,SA12CA-E3/54GITR,SA12CA-E3/54
Base Product Number: SA12

Buy Now Datasheet
TVS Diodes - SA12CA-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 25.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

19.9V Clamp 25.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - SA12CA-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 25.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

19.9V Clamp 25.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Diode, Tvs, 3W, 12V, Bi-Directional, Do-204Ac-2, Full Reel; Product Range Vishay - 77K1008 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 3W, 12V, Bi-Directional, Do-204Ac-2, Full Reel; Product Range Vishay
77K1008
Diode, Tvs, 3W, 12V, Bi-Directional, Do-204Ac-2, Full Reel; Product Range Vishay 77K1008
DIODE, TVS, 3W, 12V, BI-DIRECTIONAL, DO-204AC-2, FULL REEL; Product Range:TRANSZORB SA Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-204AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 3W, 12V, BI-DIRECTIONAL, DO-204AC-2, FULL REEL; Product Range:TRANSZORB SA Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-204AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, 3W, 12V, Bidir, Do-204Ac-2; Tvs Polarity Vishay - 05W6909 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 3W, 12V, Bidir, Do-204Ac-2; Tvs Polarity Vishay
05W6909
Diode, Tvs, 3W, 12V, Bidir, Do-204Ac-2; Tvs Polarity Vishay 05W6909
DIODE, TVS, 3W, 12V, BIDIR, DO-204AC-2; TVS Polarity:Bidirection al; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:13.3V RoHS Compliant: Yes

DIODE, TVS, 3W, 12V, BIDIR, DO-204AC-2; TVS Polarity:Bidirectional; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:13.3V RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA12CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA12CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA12CA-E3/54
TVS DIODE 12VWM 19.9VC DO204AC

TVS DIODE 12VWM 19.9VC DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SA12CA-E3/54 1295895-SA12CA-E3/54 SA12CA-E3/54GITR-ND 77K1008 05W6909 SA12CA-E3/54
Product Name 12V 500W 19.9V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Diode, Tvs, 3W, 12V, Bi-Directional, Do-204Ac-2, Full Reel; Product Range Vishay Diode, Tvs, 3W, 12V, Bidir, Do-204Ac-2; Tvs Polarity Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial DO-204AC DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data