Littelfuse, Inc. Circuit Protection - TVS - Diodes SA10CA-B

Description
Win Source Part Number: 1300793-SA10CA-B Category: Circuit Protection>TVS - Diodes Series: SA Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 10V Voltage - Breakdown (Min): 11.1V Voltage - Clamping (Max) @ Ipp: 17V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 30A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SA10CA-B
Request a Quote Datasheet
Description
Win Source Part Number: 1300793-SA10CA-B Category: Circuit Protection>TVS - Diodes Series: SA Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 10V Voltage - Breakdown (Min): 11.1V Voltage - Clamping (Max) @ Ipp: 17V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 30A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SA10CA-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1300793-SA10CA-B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300793-SA10CA-B
Circuit Protection - TVS - Diodes 1300793-SA10CA-B
Win Source Part Number: 1300793-SA10CA-B Category: Circuit Protection>TVS - Diodes Series: SA Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 10V Voltage - Breakdown (Min): 11.1V Voltage - Clamping (Max) @ Ipp: 17V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 30A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SA10CA-B

Win Source Part Number: 1300793-SA10CA-B
Category: Circuit Protection>TVS - Diodes
Series: SA
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10V
Voltage - Breakdown (Min): 11.1V
Voltage - Clamping (Max) @ Ipp: 17V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 30A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SA10CA-B

Buy Now Datasheet
TVS Diodes - SA10CA-B-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SA10CA-B-ND
TVS Diodes SA10CA-B-ND
17V Clamp 30A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

17V Clamp 30A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Singapore, Singapore
500W 10V TVS Protection Diode
144-SA10CA-B
500W 10V TVS Protection Diode 144-SA10CA-B
TVS Diode, 500W, 10V VRWM, Bidirectional, DO-204AC Product overview: SA10CA-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA10CA-B can be used for catalog matching and distributor lookup.

TVS Diode, 500W, 10V VRWM, Bidirectional, DO-204AC Product overview: SA10CA-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA10CA-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA10CA-B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA10CA-B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA10CA-B
TVS DIODE 10VWM 17VC DO204AC

TVS DIODE 10VWM 17VC DO204AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1300793-SA10CA-B SA10CA-B-ND 144-SA10CA-B SA10CA-B
Product Name Circuit Protection - TVS - Diodes TVS Diodes 500W 10V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial Bulk DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 17 volts 17 volts 17 volts
VBR 11.1 volts 11.1 volts 11.1 volts
Unlock Full Specs
to access all available technical data