500W Bidirectional TVS Diode, 15V, DO-204AC, Through Hole Product overview: SA15CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 500W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 500W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA15CA-E3/54 can be used for catalog matching and distributor lookup.
24.4V Clamp 20.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
24.4V Clamp 20.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE, 500W, 15V, DO-204AC, FULL REEL; Product Range:TRANSZORB SA Series; TVS Polarity:Bidirection
TVS DIODE 15VWM 24.4VC DO204AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SA15CA-E3/54 | SA15CA-E3/54GICT-ND | 77K1091 | SA15CA-E3/54 |
| Product Name | Through-Hole 500W 15V TVS Protection Diode | TVS Diodes | Tvs Diode, 500W, 15V, Do-204Ac, Full Reel; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | Tape and Reel | DO-204AC, DO-15, Axial | DO-204AC | DO-15; DO-204AC (DO-15) |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | |
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |