19.9V Clamp 25.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
19.9V Clamp 25.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE, UNIDIR, 12V, DO-204AC-2 ROHS COMPLIANT: YES
TVS DIODE 12VWM 19.9VC DO204AC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA12A-E3/54GITR-ND | 57AJ0353 | SA12A-E3/54 |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 12V, Do-204Ac-2 Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 19.9 volts | 19.9 volts |