21.5V Clamp 23.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
21.5V Clamp 23.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
500W Bidirectional TVS Diode, 13V, DO-204AC, 21.5V Clamp Product overview: SA13CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 13V, 21.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 13V, 21.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA13CA-E3/54 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1295893-SA13CA-E3/54
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 4,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13V
Voltage - Breakdown (Min): 14.4V
Voltage - Clamping (Max) @ Ipp: 21.5V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 23.3A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SA13CA-E3/54GITR,SA1
Base Product Number: SA13
TVS DIODE, 500W, 13V, DO-204AC, FULL REEL; Product Range:-; TVS Polarity:Bidirection
TVS DIODE 13VWM 21.5VC DO204AC
TVS DIODE 13VWM 21.5VC DO204AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA13CA-E3/54GITR-ND | 144-SA13CA-E3/54 | 1295893-SA13CA-E3/54 | 77K1038 | SA13CA-E3/54 | SA13CA-E3/54 |
| Product Name | TVS Diodes | 500W 13V 21.5V TVS Protection Diode | Circuit Protection - TVS - Diodes | Tvs Diode, 500W, 13V, Do-204Ac, Full Reel; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | DO-204AC, DO-15, Axial | Tape and Reel | DO-204AC, DO-15, Axial | DO-204AC | DO-15; DO-204AC (DO-15) | DO-15; DO-204AC, DO-15, Axial |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | 500 watts | |
| VC | 21.5 volts | 21.5 volts | 21.5 volts | 21.5 volts | ||
| VBR | 14.4 volts | 14.4 volts | 14.4 volts | 14.4 volts | 14.4 volts |