Manufacturer: Diodes Incorporated
Win Source Part Number: 142819-S8KC-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 985mV @ 8A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: S8KC
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): S8KC V7G; S8KC; S8KCHV6G;
Introduction Date: August 02, 2007
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 800V 8A SMC Product overview: S8KC-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S8KC-13 can be used for catalog matching and distributor lookup.
Diode Standard 800V 8A Surface Mount SMC
Diode Standard 800V 8A Surface Mount SMC
Diode Standard 800V 8A Surface Mount SMC
RECTIFIER, SINGLE, 800V, 8A, DO-214AB; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):8A; Diode Configuration:Single
RECTIFIER, SINGLE, 800V, 8A, DO-214AB; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):8A; Diode Configuration:Single
DIODE GEN PURP 800V 8A SMC
DIODE GEN PURP 800V 8A SMC
8A 985mV@8A 800V SMC(DO-214AB) Diodes - General Purpose ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 142819-S8KC-13 | 280-S8KC-13 | S8KCDICT-ND | 07AH4855 | S8KC-13 | S8KC-13 | S8KC-13 | S8KC-13 |
| Product Name | Diodes, Rectifiers - Single - S8KC-13 | 800V 8A Diode and Rectifier | Single Diodes | Rectifier, Single, 800V, 8A, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Diodes - General Purpose |
| Diode Type | Standard | |||||||
| VF | 0.9850 volts | 0.9850 volts | 0.9850 volts | 0.9850 volts | 0.9850 volts | |||
| VR | 800 volts | 800 volts | 800 volts | |||||
| IR | 0.0100 mA | 0.0100 mA | ||||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |