Vishay Precision Group 500W 17V TVS Protection Diode SA10CA-E3/54

Description
500W Bidirectional TVS Diode, 17V Clamping, DO-204AC Product overview: SA10CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA10CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500W Bidirectional TVS Diode, 17V Clamping, DO-204AC Product overview: SA10CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA10CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500W 17V TVS Protection Diode - 144-SA10CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 17V TVS Protection Diode
144-SA10CA-E3/54
500W 17V TVS Protection Diode 144-SA10CA-E3/54
500W Bidirectional TVS Diode, 17V Clamping, DO-204AC Product overview: SA10CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA10CA-E3/54 can be used for catalog matching and distributor lookup.

500W Bidirectional TVS Diode, 17V Clamping, DO-204AC Product overview: SA10CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA10CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SA10CA-E3/54 - 893456-SA10CA-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SA10CA-E3/54
893456-SA10CA-E3/54
TVS - TVS - Diodes - SA10CA-E3/54 893456-SA10CA-E3/54
Manufacturer: Vishay Win Source Part Number: 893456-SA10CA-E3/54 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 17V Clamp 29.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Reel - TR Mounting: Through Hole Family Name: SA10 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SA10CA-E3/54-ND, SA10CA-E3/54GICT, SA10CAE354, SA10CA-E3/54GITR

Manufacturer: Vishay
Win Source Part Number: 893456-SA10CA-E3/54
Series: TransZorb®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 17V Clamp 29.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: DO-204AC, DO-15, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: SA10
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SA10CA-E3/54-ND, SA10CA-E3/54GICT, SA10CAE354, SA10CA-E3/54GITR

Buy Now Datasheet
TVS Diodes - 8129241P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8129241P
TVS Diodes 8129241P
Diode TVS Single Bi-Dir 10V 500W

Diode TVS Single Bi-Dir 10V 500W

Supplier's Site
TVS Diodes - 8129241 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8129241
TVS Diodes 8129241
Diode TVS Single Bi-Dir 10V 500W

Diode TVS Single Bi-Dir 10V 500W

Supplier's Site
TVS Diodes - 1656950 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1656950
TVS Diodes 1656950
Diode TVS Single Bi-Dir 10V 500W

Diode TVS Single Bi-Dir 10V 500W

Supplier's Site
TVS Diodes - SA10CA-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 29.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

17V Clamp 29.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - SA10CA-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 29.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

17V Clamp 29.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA10CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA10CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA10CA-E3/54
TVS DIODE 10VWM 17VC DO204AC

TVS DIODE 10VWM 17VC DO204AC

Supplier's Site
Diode, Tvs, 3W, 10V, Bi-Directional, Do-204Ac-2, Full Reel; Product Range Vishay - 77K0942 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 3W, 10V, Bi-Directional, Do-204Ac-2, Full Reel; Product Range Vishay
77K0942
Diode, Tvs, 3W, 10V, Bi-Directional, Do-204Ac-2, Full Reel; Product Range Vishay 77K0942
DIODE, TVS, 3W, 10V, BI-DIRECTIONAL, DO-204AC-2, FULL REEL; Product Range:TRANSZORB SA Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:DO-204AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 3W, 10V, BI-DIRECTIONAL, DO-204AC-2, FULL REEL; Product Range:TRANSZORB SA Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:DO-204AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-SA10CA-E3/54 893456-SA10CA-E3/54 8129241P 8129241 SA10CA-E3/54GITR-ND SA10CA-E3/54 77K0942
Product Name 500W 17V TVS Protection Diode TVS - TVS - Diodes - SA10CA-E3/54 TVS Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, 3W, 10V, Bi-Directional, Do-204Ac-2, Full Reel; Product Range Vishay
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape and Reel DO-15; DO-204AC (DO-15) DO-204AC Do-204ac DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data