SMC Diode Solutions Co., Ltd TVS Diodes S8ULCC15-2

Description
24V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet
Description
24V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1655-S8ULCC15-2TR-ND - DigiKey
Thief River Falls, MN, United States
24V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO

24V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS-Diode Arrays, 500W, 15V,SO-8 - S8ULCC15-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
TVS-Diode Arrays, 500W, 15V,SO-8
S8ULCC15-2
TVS-Diode Arrays, 500W, 15V,SO-8 S8ULCC15-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays
Product Number 1655-S8ULCC15-2TR-ND S8ULCC15-2
Product Name TVS Diodes TVS-Diode Arrays, 500W, 15V,SO-8
Configuration Single
Package "8-SOIC (0.154"", 3.90mm Width)" SO-8
Peak Pulse Power 500 watts
VC 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MBD54DWT1 - 925964-MBD54DWT1 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 2 Independent Schottky 30 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Package SOT363; SC-88/SC70-6/SOT-363
View Details
Rectifier Diodes, Type SBD - Model: YA865C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14422-1550DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
General-purpose dual Schottky diode - BAS70-05W-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323
View Details
2 suppliers