Vishay Intertechnology, Inc. TVS Diodes SA150CA-E3/73

Description
243V Clamp 2.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
243V Clamp 2.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SA150CA-E3/73-ND - DigiKey
Thief River Falls, MN, United States
243V Clamp 2.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

243V Clamp 2.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
500W 150V 243V TVS Protection Diode - 144-SA150CA-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 150V 243V TVS Protection Diode
144-SA150CA-E3/73
500W 150V 243V TVS Protection Diode 144-SA150CA-E3/73
TVS Diode 500W, 150V, 243V Clamping, Bidirectional, DO-15 Product overview: SA150CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 150V, 243V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 150V, 243V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA150CA-E3/73 can be used for catalog matching and distributor lookup.

TVS Diode 500W, 150V, 243V Clamping, Bidirectional, DO-15 Product overview: SA150CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 150V, 243V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 150V, 243V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA150CA-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SA150CA-E3/73 - 893469-SA150CA-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SA150CA-E3/73
893469-SA150CA-E3/73
TVS - TVS - Diodes - SA150CA-E3/73 893469-SA150CA-E3/73
Manufacturer: Vishay Win Source Part Number: 893469-SA150CA-E3/73 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 243V Clamp 2.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: SA150 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 893469-SA150CA-E3/73
Series: TransZorb®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 243V Clamp 2.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: DO-204AC, DO-15, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: SA150
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
500W,150V 5%,bidir,axial Tvs Vishay - 77K1106 - Newark, An Avnet Company
Chicago, IL, United States
500W,150V 5%,bidir,axial Tvs Vishay
77K1106
500W,150V 5%,bidir,axial Tvs Vishay 77K1106
500W,150V 5%,BIDIR,AXIAL TVS

500W,150V 5%,BIDIR,AXIAL TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA150CA-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA150CA-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA150CA-E3/73
TVS DIODE 150VWM 243VC DO204AC

TVS DIODE 150VWM 243VC DO204AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SA150CA-E3/73-ND 144-SA150CA-E3/73 893469-SA150CA-E3/73 77K1106 SA150CA-E3/73
Product Name TVS Diodes 500W 150V 243V TVS Protection Diode TVS - TVS - Diodes - SA150CA-E3/73 500W,150V 5%,bidir,axial Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-204AC, DO-15, Axial Ammo Pack DO-15; DO-204AC (DO-15) DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts
VC 243 volts 243 volts
Unlock Full Specs
to access all available technical data