Littelfuse, Inc. 500W 12V TVS Protection Diode SA12A-B

Description
Trans Voltage Suppressor Diode, 500W, 12V V(RWM), Unidirectional, 1 Element, Silicon, DO-204AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN Product overview: SA12A-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 500W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA12A-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 500W, 12V V(RWM), Unidirectional, 1 Element, Silicon, DO-204AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN Product overview: SA12A-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 500W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA12A-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500W 12V TVS Protection Diode - 144-SA12A-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 12V TVS Protection Diode
144-SA12A-B
500W 12V TVS Protection Diode 144-SA12A-B
Trans Voltage Suppressor Diode, 500W, 12V V(RWM), Unidirectional, 1 Element, Silicon, DO-204AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN Product overview: SA12A-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 500W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA12A-B can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 500W, 12V V(RWM), Unidirectional, 1 Element, Silicon, DO-204AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN Product overview: SA12A-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 500W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA12A-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SA12A-B-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SA12A-B-ND
TVS Diodes SA12A-B-ND
19.9V Clamp 25.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

19.9V Clamp 25.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1300788-SA12A-B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300788-SA12A-B
Circuit Protection - TVS - Diodes 1300788-SA12A-B
Win Source Part Number: 1300788-SA12A-B Category: Circuit Protection>TVS - Diodes Series: SA Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Voltage - Clamping (Max) @ Ipp: 19.9V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 25.6A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SA12A-B

Win Source Part Number: 1300788-SA12A-B
Category: Circuit Protection>TVS - Diodes
Series: SA
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 19.9V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 25.6A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SA12A-B

Buy Now Datasheet
Tvs Diode, Unidir, 12V, Do-15; Product Range Littelfuse - 26K7216 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 12V, Do-15; Product Range Littelfuse
26K7216
Tvs Diode, Unidir, 12V, Do-15; Product Range Littelfuse 26K7216
TVS DIODE, UNIDIR, 12V, DO-15; Product Range:SA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-15 (DO-204AC); No. of Pins:2Pins; Minimum Breakdown Voltage:13.3V RoHS Compliant: Yes

TVS DIODE, UNIDIR, 12V, DO-15; Product Range:SA Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-15 (DO-204AC); No. of Pins:2Pins; Minimum Breakdown Voltage:13.3V RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA12A-B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA12A-B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA12A-B
TVS DIODE 12VWM 19.9VC DO204AC

TVS DIODE 12VWM 19.9VC DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SA12A-B SA12A-B-ND 1300788-SA12A-B 26K7216 SA12A-B
Product Name 500W 12V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Tvs Diode, Unidir, 12V, Do-15; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Bulk DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial DO-15; DO-15 (DO-204AC) DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data