Vishay Intertechnology, Inc. 130V 209V TVS Protection Diode SA130CAHE3/73

Description
TVS DIODE 130V 209V DO204AC Product overview: SA130CAHE3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 130V, 209V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 130V, 209V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA130CAHE3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 130V 209V DO204AC Product overview: SA130CAHE3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 130V, 209V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 130V, 209V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA130CAHE3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
130V 209V TVS Protection Diode - 144-SA130CAHE3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
130V 209V TVS Protection Diode
144-SA130CAHE3/73
130V 209V TVS Protection Diode 144-SA130CAHE3/73
TVS DIODE 130V 209V DO204AC Product overview: SA130CAHE3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 130V, 209V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 130V, 209V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA130CAHE3/73 can be used for catalog matching and distributor lookup.

TVS DIODE 130V 209V DO204AC Product overview: SA130CAHE3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 130V, 209V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 130V, 209V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA130CAHE3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SA130CAHE3/73-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 2.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

209V Clamp 2.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298065-SA130CAHE3/73 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298065-SA130CAHE3/73
Circuit Protection - TVS - Diodes 1298065-SA130CAHE3/73
Win Source Part Number: 1298065-SA130CAHE3/7 3 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Box (TB) Applications: Automotive Standard Package: 2,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 130V Voltage - Breakdown (Min): 144V Voltage - Clamping (Max) @ Ipp: 209V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2.4A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SA130

Win Source Part Number: 1298065-SA130CAHE3/73
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Box (TB)
Applications: Automotive
Standard Package: 2,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 130V
Voltage - Breakdown (Min): 144V
Voltage - Clamping (Max) @ Ipp: 209V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.4A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SA130

Buy Now Datasheet
500W,130V 5%,bidir,axial Tvs Vishay - 09N2920 - Newark, An Avnet Company
Chicago, IL, United States
500W,130V 5%,bidir,axial Tvs Vishay
09N2920
500W,130V 5%,bidir,axial Tvs Vishay 09N2920
500W,130V 5%,BIDIR,AXIAL TVS

500W,130V 5%,BIDIR,AXIAL TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA130CAHE3/73 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA130CAHE3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA130CAHE3/73
TVS DIODE 130VWM 209VC DO204AC

TVS DIODE 130VWM 209VC DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SA130CAHE3/73 SA130CAHE3/73-ND 1298065-SA130CAHE3/73 09N2920 SA130CAHE3/73
Product Name 130V 209V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes 500W,130V 5%,bidir,axial Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data