The SA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 500W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
24.4V Clamp 20.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
24.4V Clamp 20.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE, 500W, 15V, DO-204AC; Product Range:-; TVS Polarity:Bidirection
TVS DIODE, 500W, 15V, DO-204AC, FULL REEL; Product Range:SA Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors SA15CA Bi-Directional
TVS DIODE 15VWM 24.4VC DO204AC
TVS DIODE 15VWM 24.4VC DO204AC
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA15CA | SA15CALFCT-ND | 06R1832 | SA15CA | SA15CA | SA15CA |
| Product Name | 500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Tvs Diode, 500W, 15V, Do-204Ac; Product Range Littelfuse | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 15 volts | |||||
| VBR | 16.7 to 18.5 volts | 16.7 volts | 16.7 volts | 16.7 volts | 16.7 volts | |
| PD | 500000 milliwatts | |||||
| Configuration | Single | |||||
| Package | DO-204AC, DO-15, Axial | DO-204AC | DO-204AC-2 | DO-15; DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) |