onsemi TVS Diodes SA13ARL

Description
21.5V Clamp 23.2A Ipp Tvs Diode Through Hole Axial
Request a Quote Datasheet
Description
21.5V Clamp 23.2A Ipp Tvs Diode Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SA13ARL-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SA13ARL-ND
TVS Diodes SA13ARL-ND
21.5V Clamp 23.2A Ipp Tvs Diode Through Hole Axial

21.5V Clamp 23.2A Ipp Tvs Diode Through Hole Axial

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298664-SA13ARL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298664-SA13ARL
Circuit Protection - TVS - Diodes 1298664-SA13ARL
Win Source Part Number: 1298664-SA13ARL Category: Circuit Protection>TVS - Diodes Series: MiniMosorb™ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 5,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 13V Voltage - Breakdown (Min): 14.4V Voltage - Clamping (Max) @ Ipp: 21.5V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 23.2A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: SA13 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1298664-SA13ARL
Category: Circuit Protection>TVS - Diodes
Series: MiniMosorb™
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 5,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13V
Voltage - Breakdown (Min): 14.4V
Voltage - Clamping (Max) @ Ipp: 21.5V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 23.2A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: SA13
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
500W TVS Protection Diode - 144-SA13ARL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W TVS Protection Diode
144-SA13ARL
500W TVS Protection Diode 144-SA13ARL
500W, UNIDIRECTIONAL, SILICON, TVS DIODE, PLASTIC, CASE 59AA-01, SIMILAR TO DO-204AC, MINIMOSORB, 2 PIN Product overview: SA13ARL from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA13ARL can be used for catalog matching and distributor lookup.

500W, UNIDIRECTIONAL, SILICON, TVS DIODE, PLASTIC, CASE 59AA-01, SIMILAR TO DO-204AC, MINIMOSORB, 2 PIN Product overview: SA13ARL from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA13ARL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SA13ARL-ND 1298664-SA13ARL 144-SA13ARL
Product Name TVS Diodes Circuit Protection - TVS - Diodes 500W TVS Protection Diode
Configuration Single Single
Package DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial Tape and Reel
Peak Pulse Power 500 watts 500 watts 500 watts
VC 21.5 volts 21.5 volts
Unlock Full Specs
to access all available technical data