The S8NC-13 is an 8.0A surface mount glass passivated rectifier designed for high current applications. It features a maximum reverse voltage of 1200V and a low forward voltage drop of 1.1V at 8A. The device is capable of withstanding a non-repetitive peak forward surge current of 225A, making it suitable for power supply applications. The rectifier is housed in an SMC package, which is made from molded plastic with a UL flammability classification rating of 94V-0. This component is compliant with RoHS and is halogen and antimony-free, classifying it as a "Green" device. It operates within a temperature range of -65°C to +150°C and has a moisture sensitivity level of 1. The S8NC-13 is packaged in tape and reel format, with 3000 units per package, facilitating automated assembly processes.
DIODE GEN PURP 1.2KV 8A SMC Product overview: S8NC-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S8NC-13 can be used for catalog matching and distributor lookup.
Diode Standard 1200V 8A Surface Mount SMC
Diode Standard 1200V 8A Surface Mount SMC
Diode Standard 1200V 8A Surface Mount SMC
Manufacturer: Diodes Incorporated
Win Source Part Number: 893276-S8NC-13
Features: Diode Standard 1200 V 8A Surface Mount SMC
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: S8NC
Categories: Discrete Semiconductor Products
Case / Package: SMC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: S8NC-13DIDKR, S8NC-13DICT, S8NC-13DITR
DIODE GEN PURP 1.2KV 8A SMC
Rectifiers Standard Rec 40pF 8A 1200V 225A 1.1Vf
DIODE GEN PURP 1.2KV 8A SMC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 280-S8NC-13 | S8NC-13DIDKR-ND | 893276-S8NC-13 | S8NC-13 | S8NC-13 | S8NC-13 |
| Product Name | 1.2KV 8A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - S8NC-13 | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | SMC | DO-214AB, SMC | |||
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||||
| Diode Type | Diode Standard 1200 V 8A Surface Mount SMC |