The LFC789D25 is a dual linear FET controller with two independent regulators: one fixed 2.5-V output and one adjustable output programmable via an external reference pin, enabling tracking regulator configurations for memory termination applications. It operates from a 9 V to 16 V supply voltage and is characterized for operation from 0°C to 70°C. The device is packaged in 8-pin SOIC (D) and TSSOP (PW) formats. Each controller drives an external MOSFET to achieve low-dropout regulation with high current capability, limited only by the external FET's characteristics and thermal management.
Dual Linear FET Controller 8-SOIC 0 to 70
IC LNR REG CTRLR 2OUT 8SOIC
| Texas Instruments | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LFC789D25CDE4 | LFC789D25CDE4 |
| Product Name | LFC789D25 Dual Linear FET Controller | PMIC - Voltage Regulators - Linear Regulator Controllers |
| Output Voltage Type | Fixed | |
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC |
| Vout Tolerance | 2 % | |
| VIN | 9 to 16 volts |