Texas Instruments High-Performance Analog 80V 500kHz Power Management IC INA206AIDGST

Description
-16 to 80V, 500kHz current sense amplifier w/ window comparator 10-VSSOP -40 to 125 Product overview: INA206AIDGST from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 80V, 500kHz, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA206AIDGST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
-16 to 80V, 500kHz current sense amplifier w/ window comparator 10-VSSOP -40 to 125 Product overview: INA206AIDGST from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 80V, 500kHz, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA206AIDGST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 500kHz Power Management IC
734-INA206AIDGST
80V 500kHz Power Management IC 734-INA206AIDGST
-16 to 80V, 500kHz current sense amplifier w/ window comparator 10-VSSOP -40 to 125 Product overview: INA206AIDGST from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 80V, 500kHz, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA206AIDGST can be used for catalog matching and distributor lookup.

-16 to 80V, 500kHz current sense amplifier w/ window comparator 10-VSSOP -40 to 125 Product overview: INA206AIDGST from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 80V, 500kHz, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA206AIDGST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - INA206AIDGST - 017275-INA206AIDGST - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA206AIDGST
017275-INA206AIDGST
PMIC - PMIC - Current Regulation/Management - INA206AIDGST 017275-INA206AIDGST
Manufacturer: Texas Instruments Win Source Part Number: 017275-INA206AIDGST Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -16 V to 80 V Output Current: 1mA Accuracy: ±3.5% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSSOP Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 017275-INA206AIDGST
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: -16 V to 80 V
Output Current: 1mA
Accuracy: ±3.5%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Current Regulation/Management - 296-21739-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-21739-2-ND
Current Regulation/Management 296-21739-2-ND
Current Monitor Regulator High-Side 1mA 10-VSSOP

Current Monitor Regulator High-Side 1mA 10-VSSOP

Buy Now Datasheet
Current Regulation/Management - 296-21739-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-21739-6-ND
Current Regulation/Management 296-21739-6-ND
Current Monitor Regulator High-Side 1mA 10-VSSOP

Current Monitor Regulator High-Side 1mA 10-VSSOP

Buy Now Datasheet
Current Regulation/Management - 296-21739-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-21739-1-ND
Current Regulation/Management 296-21739-1-ND
Current Monitor Regulator High-Side 1mA 10-VSSOP

Current Monitor Regulator High-Side 1mA 10-VSSOP

Buy Now Datasheet
PMIC - Current Regulation/Management - INA206AIDGST - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA206AIDGST
PMIC - Current Regulation/Management INA206AIDGST
IC CURRENT MONITOR 3.5% 10MSOP

IC CURRENT MONITOR 3.5% 10MSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
INA206AIDGST
Current & Power Monitors & Regulators INA206AIDGST
Current & Power Monitors & Regulators Hi-Side Msrmt Crnt Shunt Mon

Current & Power Monitors & Regulators Hi-Side Msrmt Crnt Shunt Mon

Buy Now Datasheet
Current Regulation/Management - INA206AIDGST - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA206AIDGST
Current Regulation/Management INA206AIDGST
IC CURRENT MONITOR 3.5% 10MSOP

IC CURRENT MONITOR 3.5% 10MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 734-INA206AIDGST 017275-INA206AIDGST 296-21739-2-ND INA206AIDGST INA206AIDGST INA206AIDGST
Product Name 80V 500kHz Power Management IC PMIC - PMIC - Current Regulation/Management - INA206AIDGST Current Regulation/Management PMIC - Current Regulation/Management Current & Power Monitors & Regulators Current Regulation/Management
Package Type Other; VSSOP SSOP; Other; 10-VSSOP Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2982LW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP667AR - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.2500 amps
View Details
Voltage Regulators - 2444527 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Power Management IC - 713-BQ27410DRZR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers