Texas Instruments High-Performance Analog Automotive 36V 550kHz 4V Power Management IC INA301A2QDGKRQ1

Description
AEC-Q100, 36V, 550kHz, 4V/µs, high-precision current sense amplifier w/ comparator 8-VSSOP -40 to 125 Product overview: INA301A2QDGKRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 36V, 550kHz, 4V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 36V, 550kHz, 4V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA301A2QDGKRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AEC-Q100, 36V, 550kHz, 4V/µs, high-precision current sense amplifier w/ comparator 8-VSSOP -40 to 125 Product overview: INA301A2QDGKRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 36V, 550kHz, 4V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 36V, 550kHz, 4V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA301A2QDGKRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 36V 550kHz 4V Power Management IC
734-INA301A2QDGKRQ1
Automotive 36V 550kHz 4V Power Management IC 734-INA301A2QDGKRQ1
AEC-Q100, 36V, 550kHz, 4V/µs, high-precision current sense amplifier w/ comparator 8-VSSOP -40 to 125 Product overview: INA301A2QDGKRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 36V, 550kHz, 4V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 36V, 550kHz, 4V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA301A2QDGKRQ1 can be used for catalog matching and distributor lookup.

AEC-Q100, 36V, 550kHz, 4V/µs, high-precision current sense amplifier w/ comparator 8-VSSOP -40 to 125 Product overview: INA301A2QDGKRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 36V, 550kHz, 4V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 36V, 550kHz, 4V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA301A2QDGKRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Current Regulation/Management - INA301A2QDGKRQ1 - 812550-INA301A2QDGKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA301A2QDGKRQ1
812550-INA301A2QDGKRQ1
PMIC - PMIC - Current Regulation/Management - INA301A2QDGKRQ1 812550-INA301A2QDGKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 812550-INA301A2QDGKR Q1 Packaging: Reel Mounting Style: SMD Voltage - Input: 0V ~ 36V Function: Current Monitor Sensing Method: High/Low-Side Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 812550-INA301A2QDGKRQ1
Packaging: Reel
Mounting Style: SMD
Voltage - Input: 0V ~ 36V
Function: Current Monitor
Sensing Method: High/Low-Side
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)

Buy Now
Current Regulation/Management - 296-INA301A2QDGKRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-INA301A2QDGKRQ1TR-ND
Current Regulation/Management 296-INA301A2QDGKRQ1TR-ND
Current Monitor Regulator High/Low-Side 8-VSSOP

Current Monitor Regulator High/Low-Side 8-VSSOP

Buy Now
Current Regulation/Management - INA301A2QDGKRQ1 - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA301A2QDGKRQ1
Current Regulation/Management INA301A2QDGKRQ1
IC COMPARATOR SENSING AMP 8VSSOP

IC COMPARATOR SENSING AMP 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
INA301A2QDGKRQ1
Current & Power Monitors & Regulators INA301A2QDGKRQ1
Current & Power Monitors & Regulators AEC-Q100, 36V, Low-/High-side, Voltage Output CSA with Comparator 8-VSSOP -40 to 125

Current & Power Monitors & Regulators AEC-Q100, 36V, Low-/High-side, Voltage Output CSA with Comparator 8-VSSOP -40 to 125

Buy Now Datasheet
PMIC - Current Regulation/Management - INA301A2QDGKRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA301A2QDGKRQ1
PMIC - Current Regulation/Management INA301A2QDGKRQ1
IC COMPARATOR SENSING AMP 8VSSOP

IC COMPARATOR SENSING AMP 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 734-INA301A2QDGKRQ1 812550-INA301A2QDGKRQ1 296-INA301A2QDGKRQ1TR-ND INA301A2QDGKRQ1 INA301A2QDGKRQ1 INA301A2QDGKRQ1
Product Name Automotive 36V 550kHz 4V Power Management IC PMIC - PMIC - Current Regulation/Management - INA301A2QDGKRQ1 Current Regulation/Management Current Regulation/Management Current & Power Monitors & Regulators PMIC - Current Regulation/Management
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data