Texas Instruments High-Performance Analog PMIC - PMIC - Current Regulation/Management - INA282AIDR INA282AIDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 017301-INA282AIDR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -14 V to 80 V Accuracy: ±0.4% Sensing Method: High/Low-Side Family Name: INA282 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Purpose: Current Monitor Alternative Parts (Cross-Reference): INA282AIDGKT; INA282AIDGKR; INA282AID; MAX9918ASA+; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Power Management
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 017301-INA282AIDR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -14 V to 80 V Accuracy: ±0.4% Sensing Method: High/Low-Side Family Name: INA282 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Purpose: Current Monitor Alternative Parts (Cross-Reference): INA282AIDGKT; INA282AIDGKR; INA282AID; MAX9918ASA+; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - INA282AIDR - 017301-INA282AIDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA282AIDR
017301-INA282AIDR
PMIC - PMIC - Current Regulation/Management - INA282AIDR 017301-INA282AIDR
Manufacturer: Texas Instruments Win Source Part Number: 017301-INA282AIDR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -14 V to 80 V Accuracy: ±0.4% Sensing Method: High/Low-Side Family Name: INA282 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Purpose: Current Monitor Alternative Parts (Cross-Reference): INA282AIDGKT; INA282AIDGKR; INA282AID; MAX9918ASA+; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 017301-INA282AIDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: -14 V to 80 V
Accuracy: ±0.4%
Sensing Method: High/Low-Side
Family Name: INA282
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Purpose: Current Monitor
Alternative Parts (Cross-Reference): INA282AIDGKT; INA282AIDGKR; INA282AID; MAX9918ASA+;
Introduction Date: March 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Power Management

Buy Now Datasheet
Current Regulation/Management - 296-27820-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-27820-6-ND
Current Regulation/Management 296-27820-6-ND
Current Monitor Regulator High/Low-Side 8-SOIC

Current Monitor Regulator High/Low-Side 8-SOIC

Buy Now Datasheet
Current Regulation/Management - 296-27820-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-27820-2-ND
Current Regulation/Management 296-27820-2-ND
Current Monitor Regulator High/Low-Side 8-SOIC

Current Monitor Regulator High/Low-Side 8-SOIC

Buy Now Datasheet
Current Regulation/Management - 296-27820-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-27820-1-ND
Current Regulation/Management 296-27820-1-ND
Current Monitor Regulator High/Low-Side 8-SOIC

Current Monitor Regulator High/Low-Side 8-SOIC

Buy Now Datasheet
Singapore, Singapore
10kHz SOIC Power Management IC
734-INA282AIDR
10kHz SOIC Power Management IC 734-INA282AIDR
Bi-Directional Current Sense Amp, 0.4% Acc, 10kHz BW, 120dB CMRR, SOIC Product overview: INA282AIDR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 10kHz, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA282AIDR can be used for catalog matching and distributor lookup.

Bi-Directional Current Sense Amp, 0.4% Acc, 10kHz BW, 120dB CMRR, SOIC Product overview: INA282AIDR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 10kHz, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA282AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Regulation/Management - INA282AIDR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA282AIDR
Current Regulation/Management INA282AIDR
IC CURRENT SHUNT MONITOR 8SOIC

IC CURRENT SHUNT MONITOR 8SOIC

Supplier's Site Datasheet
PMIC - Current Regulation/Management - INA282AIDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA282AIDR
PMIC - Current Regulation/Management INA282AIDR
IC CURRENT SHUNT MONITOR 8SOIC

IC CURRENT SHUNT MONITOR 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
INA282AIDR
Current & Power Monitors & Regulators INA282AIDR
Current & Power Monitors & Regulators Bidirectional,Hi Acc Crnt Shunt Mon

Current & Power Monitors & Regulators Bidirectional,Hi Acc Crnt Shunt Mon

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 017301-INA282AIDR 296-27820-6-ND 734-INA282AIDR INA282AIDR INA282AIDR INA282AIDR
Product Name PMIC - PMIC - Current Regulation/Management - INA282AIDR Current Regulation/Management 10kHz SOIC Power Management IC Current Regulation/Management PMIC - Current Regulation/Management Current & Power Monitors & Regulators
Package Type SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3308ART-2.7-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.0500 amps
View Details
Voltage Regulators - 2444528 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24081QDRCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Drivers, Controllers - A3986SLDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 3 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details