Manufacturer: Texas Instruments
Win Source Part Number: 1185795-INA201AID
Packaging: Tube
Mounting Style: SMD
Function: Current Monitor
Accuracy: ±3.5%
Sensing Method: High-Side
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: INA201
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Parts Input Voltage (V): -16V ~ 80V
Current Monitor Regulator High-Side 8-SOIC
-16 to 80V, 500kHz current sense amplifier w/ comparator 8-SOIC -40 to 125 Product overview: INA201AID from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 80V, 500kHz, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA201AID can be used for catalog matching and distributor lookup.
Current & Power Monitors & Regulators High-Side Msrmt Current-Shunt Mon
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1185795-INA201AID | 296-33288-5-ND | 734-INA201AID | INA201AID |
| Product Name | PMIC - PMIC - Current Regulation/Management - INA201AID | Current Regulation/Management | 80V 500kHz SOIC Power Management IC | Current & Power Monitors & Regulators |
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC |