Manufacturer: Texas Instruments
Win Source Part Number: 017295-INA219AIDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 0 V to 26 V
Output Current: 10mA
Accuracy: ±1%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Purpose: Current Monitor
Alternative Parts (Cross-Reference): INA219AIDCNR; INA219AID;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Power Management, Maintenance & Repair, Test & Measurement
Current Monitor Regulator High-Side 10mA 8-SOIC
Current Monitor Regulator High-Side 10mA 8-SOIC
Current Monitor Regulator High-Side 10mA 8-SOIC
Bidirectional Current/Power Monitor, 1% Acc, I2C, SOIC Product overview: INA219AIDR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA219AIDR can be used for catalog matching and distributor lookup.
Current & Power Monitors & Regulators Zero-Drift,Bi-Dir Crnt/Pwr Monitor
IC CURRENT MONITOR 1% 8SOIC
IC CURRENT MONITOR 1% 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 017295-INA219AIDR | 296-23978-1-ND | 734-INA219AIDR | INA219AIDR | INA219AIDR | INA219AIDR |
| Product Name | PMIC - PMIC - Current Regulation/Management - INA219AIDR | Current Regulation/Management | SOIC Power Management IC | Current & Power Monitors & Regulators | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |