Manufacturer: Texas Instruments
Win Source Part Number: 776798-INA285AIDGKT
Series: Zero-Drift
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Voltage - Input: -14 V ~ 80 V
Function: Current Monitor
Accuracy: ±0.4%
Sensing Method: High/Low-Side
Family Name: INA285
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): INA285AIDR; INA285AID; INA285AIDGKR;
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
-14 to 80V, bi-directional current sense amplifier 8-VSSOP -40 to 125 Product overview: INA285AIDGKT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 80V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA285AIDGKT can be used for catalog matching and distributor lookup.
Current Monitor Regulator High/Low-Side 8-VSSOP
Current Monitor Regulator High/Low-Side 8-VSSOP
Current Monitor Regulator High/Low-Side 8-VSSOP
Current & Power Monitors & Regulators 80V, Bi-Directional, Low-/High-Side, Voltage Output Current Sense Amplifier 8-VSSOP -40 to 125
IC CURRENT SHUNT MONITOR 8VSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776798-INA285AIDGKT | 734-INA285AIDGKT | 296-INA285AIDGKTCT-ND | INA285AIDGKT | INA285AIDGKT |
| Product Name | PMIC - PMIC - Current Regulation/Management - INA285AIDGKT | 80V Power Management IC | Current Regulation/Management | Current & Power Monitors & Regulators | PMIC - Current Regulation/Management |
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" |