Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LM1084ISX-3.3 LM1084ISX-3.3

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1196639-LM1084ISX-3. 3 Family Name: LM1084 Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): LD1084D2M33R; LT1085CM-3.3#PBF; LT1085CM-3.3; LD1084D2M33; Introduction Date: September 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1196639-LM1084ISX-3. 3 Family Name: LM1084 Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): LD1084D2M33R; LT1085CM-3.3#PBF; LT1085CM-3.3; LD1084D2M33; Introduction Date: September 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LM1084ISX-3.3 - 1196639-LM1084ISX-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM1084ISX-3.3
1196639-LM1084ISX-3.3
PMIC - PMIC - Voltage Regulators - Linear - LM1084ISX-3.3 1196639-LM1084ISX-3.3
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1196639-LM1084ISX-3. 3 Family Name: LM1084 Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): LD1084D2M33R; LT1085CM-3.3#PBF; LT1085CM-3.3; LD1084D2M33; Introduction Date: September 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1196639-LM1084ISX-3.3
Family Name: LM1084
Manufacturer Homepage: www.national.com
Alternative Parts (Cross-Reference): LD1084D2M33R; LT1085CM-3.3#PBF; LT1085CM-3.3; LD1084D2M33;
Introduction Date: September 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Singapore
3.3V 5A LDO Voltage Regulator IC
699-LM1084ISX-3.3
3.3V 5A LDO Voltage Regulator IC 699-LM1084ISX-3.3
LDO Regulator Pos 3.3V 5A 4-Pin(3+Tab) DDPAK T/R / 5A Low Dropout Positive Regulators Product overview: LM1084ISX-3.3 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM1084ISX-3.3 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 3.3V 5A 4-Pin(3+Tab) DDPAK T/R / 5A Low Dropout Positive Regulators Product overview: LM1084ISX-3.3 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM1084ISX-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1196639-LM1084ISX-3.3 699-LM1084ISX-3.3
Product Name PMIC - PMIC - Voltage Regulators - Linear - LM1084ISX-3.3 3.3V 5A LDO Voltage Regulator IC
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 620-1997-6-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Voltage Regulators - 1913657 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details
Battery Chargers - BQ25890RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details