Texas Instruments High-Performance Analog Current Regulation/Management INA204AIDGSR

Description
Current Monitor Regulator High-Side 1mA 10-VSSOP
Request a Quote Datasheet
Description
Current Monitor Regulator High-Side 1mA 10-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - 296-21701-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-21701-2-ND
Current Regulation/Management 296-21701-2-ND
Current Monitor Regulator High-Side 1mA 10-VSSOP

Current Monitor Regulator High-Side 1mA 10-VSSOP

Buy Now Datasheet
PMIC - PMIC - Current Regulation/Management - INA204AIDGSR - 776776-INA204AIDGSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA204AIDGSR
776776-INA204AIDGSR
PMIC - PMIC - Current Regulation/Management - INA204AIDGSR 776776-INA204AIDGSR
Manufacturer: Texas Instruments Win Source Part Number: 776776-INA204AIDGSR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Voltage - Input: -16 V ~ 80 V Function: Current Monitor Output Current: 1mA Accuracy: ±3.5% Sensing Method: High-Side Family Name: INA204 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-VSSOP Alternative Parts (Cross-Reference): INA204AIDR; INA204AID; INA204AIDGST; MAX4374FESD+T; Introduction Date: September 01, 2006 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 776776-INA204AIDGSR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Voltage - Input: -16 V ~ 80 V
Function: Current Monitor
Output Current: 1mA
Accuracy: ±3.5%
Sensing Method: High-Side
Family Name: INA204
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-VSSOP
Alternative Parts (Cross-Reference): INA204AIDR; INA204AID; INA204AIDGST; MAX4374FESD+T;
Introduction Date: September 01, 2006
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 80V 500kHz Power Management IC
734-INA204AIDGSR
Dual 80V 500kHz Power Management IC 734-INA204AIDGSR
-16 to 80V, 500kHz current sense amplifier w/ dual comparators 10-VSSOP -40 to 125 Product overview: INA204AIDGSR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V, 500kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 80V, 500kHz, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA204AIDGSR can be used for catalog matching and distributor lookup.

-16 to 80V, 500kHz current sense amplifier w/ dual comparators 10-VSSOP -40 to 125 Product overview: INA204AIDGSR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V, 500kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 80V, 500kHz, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA204AIDGSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Regulation/Management - INA204AIDGSR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA204AIDGSR
Current Regulation/Management INA204AIDGSR
IC CURRENT MONITOR 3.5% 10MSOP

IC CURRENT MONITOR 3.5% 10MSOP

Supplier's Site Datasheet
PMIC - Current Regulation/Management - INA204AIDGSR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA204AIDGSR
PMIC - Current Regulation/Management INA204AIDGSR
IC CURRENT MONITOR 3.5% 10MSOP

IC CURRENT MONITOR 3.5% 10MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 296-21701-2-ND 776776-INA204AIDGSR 734-INA204AIDGSR INA204AIDGSR INA204AIDGSR
Product Name Current Regulation/Management PMIC - PMIC - Current Regulation/Management - INA204AIDGSR Dual 80V 500kHz Power Management IC Current Regulation/Management PMIC - Current Regulation/Management
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Other; VSSOP Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data