Bi-Directional Current Sense Op Amp, 10kHz GBW, 70uV Vos, 0.4% Acc Product overview: INA283AIDR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 10kHz, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA283AIDR can be used for catalog matching and distributor lookup.
Current Monitor Regulator High/Low-Side 8-SOIC
Current Monitor Regulator High/Low-Side 8-SOIC
Current Monitor Regulator High/Low-Side 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 081140-INA283AIDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: -14 V to 80 V
Accuracy: ±0.4%
Sensing Method: High/Low-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Purpose: Current Monitor
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC CURRENT SHUNT MONITOR 8SOIC
IC CURRENT SHUNT MONITOR 8SOIC
Current & Power Monitors & Regulators Wide Common Md Range Hi Acc Shunt Monitor
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 734-INA283AIDR | 296-INA283AIDRDKR-ND | 081140-INA283AIDR | INA283AIDR | INA283AIDR | INA283AIDR |
| Product Name | 10kHz Power Management IC | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - INA283AIDR | Current Regulation/Management | PMIC - Current Regulation/Management | Current & Power Monitors & Regulators |
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |